Enhanced Product Triple Buffer/Driver With Open-Drain Output 8-US8 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/09610-01XE |
| Product Name | SN74LVC3G07-EP Enhanced Product Triple Buffer/Driver With Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 7.3 ns |