The TLE2141-EP is an enhanced-performance
Enhanced Product Excaliber Low-Noise High-Speed Precision Operational Amplifier 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/08620-01XE |
| Product Name | TLE2141-EP Enhanced Product Excaliber Low-Noise High-Speed Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 44 volts |
| VOS | 1.4 millivolts |
| Quiescent Current (IQ) | 4400 microamps |
| CMRR | 85 dB |