Enhanced Product Dual 2-Input Positive-Nor Gate 8-US8 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/07637-01XE |
| Product Name | SN74LVC2G02-EP Enhanced Product Dual 2-Input Positive-Nor Gate |
| Gate Type | NOR |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 5.9 ns |