Texas Instruments SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter V62/07626-01XE

Description
Enhanced Product Single Schmitt-Trigger Inverter 5-SOT-23 -55 to 125
Request a Quote
Description
Enhanced Product Single Schmitt-Trigger Inverter 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G14-EP is a single Schmitt-trigger inverter designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 4.6 ns at 3.3 V and offers low power consumption with a maximum supply current of 10 mA. The device supports input voltages up to 5.5 V and provides ±24 mA output drive capability at 3.3 V. It is qualified for operation over an extended temperature range of -55 °C to 125 °C, making it suitable for harsh environments. The inverter includes ESD protection exceeding JESD 22 standards, ensuring reliability in various applications. The part is available in a SOT-23 package and is suitable for partial-power-down mode operation, enhancing its versatility in low-power designs.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G14-EP is a single Schmitt-trigger inverter designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 4.6 ns at 3.3 V and offers low power consumption with a maximum supply current of 10 mA. The device supports input voltages up to 5.5 V and provides ±24 mA output drive capability at 3.3 V. It is qualified for operation over an extended temperature range of -55 °C to 125 °C, making it suitable for harsh environments. The inverter includes ESD protection exceeding JESD 22 standards, ensuring reliability in various applications. The part is available in a SOT-23 package and is suitable for partial-power-down mode operation, enhancing its versatility in low-power designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - V62/07626-01XE - Texas Instruments
Dallas, TX, United States
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter
V62/07626-01XE
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter V62/07626-01XE
Enhanced Product Single Schmitt-Trigger Inverter 5-SOT-23 -55 to 125

Enhanced Product Single Schmitt-Trigger Inverter 5-SOT-23 -55 to 125

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number V62/07626-01XE
Product Name SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter
Technology LVC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details