The ADS5463-EP is a 12-bit, 500-MSPS analog-to-digital converter with a 2-GHz input bandwidth, offering 10.5-bit effective number of bits and operating with a 2.2-Vpp differential input. It features LVDS-compatible outputs, dissipates 2.2 W, and uses an offset binary output format. The device is housed in an 80-pin TQFP PowerPAD package measuring 14 mm × 14 mm, with a thermal pad of 9.5 mm × 9.5 mm minimum. It is specified for operation over the extended temperature range of -55°C to 125°C and is qualified for defense, aerospace, and medical applications with controlled baseline, traceability, and extended life cycle support.
Enhanced Product 12-Bit 500-Msps Analog-To-Digital Converter 80-HTQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/07607-01XE |
| Product Name | ADS5463-EP Enhanced Product 12-Bit 500-Msps Analog-To-Digital Converter |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 12 bits |
| DNL | 0.9500 LSB |