Enhanced Product 13-Bit 210-Msps Analog-To-Digital Converter 80-HTQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/06669-01XE |
| Product Name | ADS5440-EP Enhanced Product 13-Bit 210-Msps Analog-To-Digital Converter |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 13 bits |
| DNL | 0.9500 LSB |