The ADS5444-EP is a 13-bit 250-MSPS analog-to-digital converter with a 80-pin HTQFP PowerPAD package, operating over a military temperature range of -55°C to 125°C. It features a 5-V analog supply, LVDS-compatible digital outputs, a 2.2-V differential input voltage, and total power dissipation of 2 W. The device includes fully buffered analog inputs and an internal reference generator, with SNR of 69 dBc at 100 MHz IF and SFDR of 76 dBc at 100 MHz IF. The thermal characteristics specify a junction-to-case thermal resistance of 2.99 °C/W when the heatslug is soldered. The part is qualified to JEDEC standards for extended temperature operation and is pin-compatible with the ADS5440.
Enhanced Product 13-Bit 250-Msps Analog-To-Digital Converter 80-HTQFP -55 to 125
ADS5444-EP 13-Bit, 250-MSPS Analog-to-Digital Converter (ADC) - Enhanced-Product
13-bit 250MSPS ADC, Differential Input, LVDS/Parallel, HTQFP Product overview: V62/06668-01XE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-V62/06668-01XE can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input
ADS5444-EP 13-BIT, 250-MSPS ANAL
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/06668-01XE | V62/06668-01XE | 700-V62/06668-01XE | V62/06668-01XE | V62/06668-01XE |
| Product Name | ADS5444-EP Enhanced Product 13-Bit 250-Msps Analog-To-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | LVDS, Parallel | |||
| Package Type | HTQFP | QFP; TQFP; HTQFP80 | HTQFP | ||
| Screening Level | HiRel Enhanced Product | ||||
| Resolution | 13 bits | 13 bits | |||
| INL | 4.3 LSB |