The SN74LVC16373A-EP is a 16-bit transparent D-type latch with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It is packaged in a 48-pin SSOP (DL) and supports a free-air operating temperature range of -55°C to 125°C. The device features I_off for partial-power-down mode operation, accepts 5.5 V inputs with a 3.3 V supply, and meets JESD78 Class II latch-up performance and JESD22 ESD protection standards for 2000 V human-body model and 1000 V charged-device model. Output drive strength is specified at -24 mA at 3.0 V and 24 mA at 3.0 V, with a propagation delay of up to 4.2 ns at 3.3 V.
Enhanced Product 16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | V62/06649-01XE |
| Product Name | SN74LVC16373A-EP Enhanced Product 16-Bit Transparent D-Type Latch With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 2.5V; 3.3V; 3.6V; 2.5,2.7,3.3 |
| Operating Current | 0.0200 mA |