Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/06634-01XE |
| Product Name | SN65HVD30-EP Enhanced Product 3.3-V Full-Duplex Rs-485 Driver And Receiver |
| Technology | RS485 |
| Device Type | Receiver |
| Features | RoHS |
| Supply Voltage | 3.3V |
| # of Tx | 1 # |