Enhanced Product Dual 2-Input Positive-Or Gate 8-US8 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/06630-01XE |
| Product Name | SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate |
| Gate Type | OR |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 11 ns |