The LM2902-EP is a quadruple operational amplifier in a 14-pin TSSOP package, designed for extended temperature operation from -55°C to 125°C. It supports a maximum supply voltage of 32 V, features a common-mode input range that includes ground, and draws a typical supply current of 0.8 mA per amplifier. The device includes internal frequency compensation and meets JEDEC and industry standards for reliable operation over the extended temperature range. ESD protection exceeds 2 kV for the human body model and 1.5 kV for the charged device model. The part marking for this variant is LM2902E, indicating the V-suffix configuration with improved offset voltage specifications.
Enhanced Product Quadruple Operational Amplifier 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/06622-01XE |
| Product Name | LM2902-EP Enhanced Product Quadruple Operational Amplifier |
| VOS | 4.5 millivolts |
| CMRR | 50 dB |
| GBW | 1.2 MHz |
| Slew Rate | 0.5000 V/µs |