The TL072M is a dual, FET-input operational amplifier with an extended temperature range of -55°C to +125°C, packaged in an 8-pin CDIP. It features a typical slew rate of 20V/μs, low offset voltage of 1mV, low offset voltage drift of 2μV/°C, and power consumption of 940μA per channel. The device supports supply voltages from ±2.25V to ±20V, includes integrated EMI and RF filters, and has high ESD tolerance of 1.5kV (HBM). Output short-circuit protection and low input bias current are provided. It is qualified for use in demanding industrial and aerospace applications.
High Speed Low-Noise JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 8102305PA |
| Product Name | TL072M High Speed Low-Noise JFET-Input Dual Operational Amplifier |