The ADS5500-EP is a 14-bit, 125-MSPS analog-to-digital converter with a 64-pin TQFP PowerPAD package and a thermal pad measuring 3.5 mm × 3.5 mm minimum. It operates over a junction temperature range of −55°C to 125°C, with a 3.3-V single-supply voltage and total power dissipation of 780 mW. The device features a 2.3-V differential input voltage range, internal voltage reference, and serial programming interface. It delivers a typical signal-to-noise ratio of 70.5 dBFS and spurious-free dynamic range of 82 dBc at 100 MHz input frequency. The part is qualified for defense, aerospace, and medical applications with controlled baseline, extended product life cycle, and product traceability.
Enhanced Product 14-Bit 125-Msps Analog-To-Digital Converter 64-HTQFP -55 to 125
IC ADC 14BIT 64-HTQFP
14-BIT, 125-MSPS ANALOG-TO-DIGIT
| Texas Instruments | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/05613-01XE | 296-V62/05613-01XE-ND | V62/05613-01XE |
| Product Name | ADS5500-EP Enhanced Product 14-Bit 125-Msps Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; Parallel | |
| Package Type | HTQFP | 64-PowerTQFP | 64-PowerTQFP |
| Screening Level | HiRel Enhanced Product | ||
| Resolution | 14 bits | 14 bits | |
| DNL | 1.1 LSB |