Texas Instruments CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs V62/04757-01XE

Description
Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs 24-SSOP -55 to 125
Request a Quote
Description
Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs 24-SSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDC2351-EP is a clock driver that distributes one input to ten synchronized outputs with internal series damping resistors for signal integrity, operating at 3.3-V VCC with LVTTL-compatible I/O and supporting mixed-mode signal levels up to 5 V. It is packaged in a 24-pin SSOP (DB) and characterized for operation from -55°C to 125°C. The device features factory-adjusted propagation delays to minimize part-to-part skew, with output enable functionality to place outputs in a high-impedance state. Electrical specifications and qualification adhere to JEDEC standards for extended temperature reliability.

Datasheet Summary
Powered by GS/AI

The CDC2351-EP is a clock driver that distributes one input to ten synchronized outputs with internal series damping resistors for signal integrity, operating at 3.3-V VCC with LVTTL-compatible I/O and supporting mixed-mode signal levels up to 5 V. It is packaged in a 24-pin SSOP (DB) and characterized for operation from -55°C to 125°C. The device features factory-adjusted propagation delays to minimize part-to-part skew, with output enable functionality to place outputs in a high-impedance state. Electrical specifications and qualification adhere to JEDEC standards for extended temperature reliability.

Suppliers

Company
Product
Description
Supplier Links
CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs - V62/04757-01XE - Texas Instruments
Dallas, TX, United States
CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs
V62/04757-01XE
CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs V62/04757-01XE
Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs 24-SSOP -55 to 125

Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs 24-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Clocks
Product Number V62/04757-01XE
Product Name CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers