Texas Instruments CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DB

Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Dallas, TX, United States
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface
CDC319DB
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DB
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

Buy Now Datasheet
 - CDC319DB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 319 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Low Skew Clock Driver, 319 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DB
1160559-CDC319DB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DB 1160559-CDC319DB
Manufacturer: Texas Instruments Win Source Part Number: 1160559-CDC319DB Packaging: Tube Type: Fanout Buffer (Distribution), Data Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL Output: LVTTL, TTL Family Name: CDC319 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PI6C182BHEX; PI6C182BHX; PI6C182BH; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160559-CDC319DB
Packaging: Tube
Type: Fanout Buffer (Distribution), Data
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL
Output: LVTTL, TTL
Family Name: CDC319
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PI6C182BHEX; PI6C182BHX; PI6C182BH;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 296-17640-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-17640-5-ND
Clock Buffers, Drivers 296-17640-5-ND
"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution), Data IC 1:10 100MHz 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC319DB CDC319DB 1160559-CDC319DB 296-17640-5-ND
Product Name CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DB Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL, TTL CMOS TTL; LVTTL, TTL LVTTL
Package Type SSOP SOP; SSOP Surface Mount Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers