Texas Instruments SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate V62/04733-02YE

Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - V62/04733-02YE - Texas Instruments
Dallas, TX, United States
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate
V62/04733-02YE
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate V62/04733-02YE
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-V62/04733-02YE
SOT-23 Logic IC 705-V62/04733-02YE
Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125 Product overview: V62/04733-02YE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-V62/04733-02YE can be used for catalog matching and distributor lookup.

Enhanced Product Single 2-Input Positive-And Gate 5-SOT-23 -55 to 125 Product overview: V62/04733-02YE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-V62/04733-02YE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - V62/04733-02YE - 1279008-V62/04733-02YE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - V62/04733-02YE
1279008-V62/04733-02YE
Logic - Logic - Gates and Inverters - V62/04733-02YE 1279008-V62/04733-02YE
Manufacturer: Texas Instruments Win Source Part Number: 1279008-V62/04733-02 YE Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1279008-V62/04733-02YE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number V62/04733-02YE 705-V62/04733-02YE 1279008-V62/04733-02YE
Product Name SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate SOT-23 Logic IC Logic - Logic - Gates and Inverters - V62/04733-02YE
Gate Type AND AND GATE NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V
Logic Family LVC
Propagation Delay 8 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details