Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
IC D-TYPE TRANSP 8:8 48-TSSOP
ENHANCED PRODUCT 3.3-V ABT 16-BI
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | V62/04712-01XE | 296-V62/04712-01XETR-ND | V62/04712-01XE |
| Product Name | SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |
| Output Characteristics | 3-State | 3-State | |
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V |
| Operating Current | 5 mA | ||
| Propagation Delay | 3.8 ns | 3 ns |