Texas Instruments SN54HC595 8-Bit Shift Registers With 3-State Output Registers 5962-8681601EA

Description
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Dallas, TX, United States
SN54HC595 8-Bit Shift Registers With 3-State Output Registers
5962-8681601EA
SN54HC595 8-Bit Shift Registers With 3-State Output Registers 5962-8681601EA
8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8681601EA - Rochester Electronics
Newburyport, MA, United States
SN54HC595 8-Bit Shift Registers With 3-State Output Registers

SN54HC595 8-Bit Shift Registers With 3-State Output Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 5962-8681601EA - 1129365-5962-8681601EA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 5962-8681601EA
1129365-5962-8681601EA
Logic - Logic - Shift Registers - 5962-8681601EA 1129365-5962-8681601EA
Manufacturer: Texas Instruments Win Source Part Number: 1129365-5962-8681601 EA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129365-5962-8681601EA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-8681601EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-8681601EA
Integrated Circuits (ICs) - Logic - Shift Registers 5962-8681601EA
SN54HC595 8-BIT SHIFT REGISTERS

SN54HC595 8-BIT SHIFT REGISTERS

Supplier's Site
Shift Registers - 5962-8681601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-8681601EA
Shift Registers 5962-8681601EA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 5962-8681601EA 5962-8681601EA 1129365-5962-8681601EA 5962-8681601EA 5962-8681601EA
Product Name SN54HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - 5962-8681601EA Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2
Output Characteristics 3-State 3-State
Package Type Other; CDIP,LCCC DIP; Other; CDIP16
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245ZQLR - 006672-74AVCB164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers