Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04687-02YE |
| Product Name | SN74HC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 18 ns |