Texas Instruments SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate V62/04661-01YE

Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate - V62/04661-01YE - Texas Instruments
Dallas, TX, United States
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
V62/04661-01YE
SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate V62/04661-01YE
Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gate 14-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number V62/04661-01YE
Product Name SN74LVC32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gate
Gate Type OR
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
Propagation Delay 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
TSSOP Logic IC - 705-4001BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details