Enhanced Product Low-Voltage 10-Bit Adc W/Serial Control & 8 Analog Input 20-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/04618-01XE |
| Product Name | TLV1548-EP Enhanced Product Low-Voltage 10-Bit Adc W/Serial Control & 8 Analog Input |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 10 bits |
| INL | 1 LSB |