Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/03658-01YE |
| Product Name | SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates |
| Gate Type | OR |
| Supply Voltage | 5.5 |
| Logic Family | AHCT |
| Propagation Delay | 9 ns |