Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/03653-01XE |
| Product Name | SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | AHCT |
| Propagation Delay | 9 ns |