The V62/03648-01YE is a quadruple bus buffer gate with 3-state outputs, available in a 14-pin SOIC package and operating over a temperature range of -55°C to 125°C. It supports a supply voltage from 2 V to 5.5 V, with latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 1000 V per MIL-STD-833, Method 3015. The device is manufactured using an EPIC process and is compliant with JEDEC and industry standards for extended temperature operation, including HAST, temperature cycle, and autoclave testing. Each output is disabled when its output-enable input is high and passes data when low. The package has a thermal impedance of 86°C/W and meets RoHS standards with NIPDAU lead finish and Level-1 MSL rating.
Enhanced Product Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/03648-01YE |
| Product Name | SN74AHC125-EP Enhanced Product Quadruple Bus Buffer Gates With 3-State Outputs |
| Technology | AHC |
| Device Type | Buffer |
| Features | RoHS |