Texas Instruments SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates V62/03647-01YE

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC08-EP is a quadruple 2-input positive-AND gate operating from 2 V to 5.5 V with an extended temperature range of -55°C to 125°C. It is available in a 14-pin SOIC package and meets JESD 17 for latch-up performance exceeding 250 mA and MIL-STD-883, Method 3015 for ESD protection exceeding 2000 V. The device features enhanced product qualification including HAST, temperature cycle, and bond intermetallic life testing.

Datasheet Summary
Powered by GS/AI

The SN74AHC08-EP is a quadruple 2-input positive-AND gate operating from 2 V to 5.5 V with an extended temperature range of -55°C to 125°C. It is available in a 14-pin SOIC package and meets JESD 17 for latch-up performance exceeding 250 mA and MIL-STD-883, Method 3015 for ESD protection exceeding 2000 V. The device features enhanced product qualification including HAST, temperature cycle, and bond intermetallic life testing.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - V62/03647-01YE - Texas Instruments
Dallas, TX, United States
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
V62/03647-01YE
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates V62/03647-01YE
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - V62/03647-01YE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
V62/03647-01YE
Integrated Circuits (ICs) - Logic - Gates and Inverters V62/03647-01YE
IC

IC

Supplier's Site
Gates and Inverters - V62/03647-01YE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
V62/03647-01YE
Gates and Inverters V62/03647-01YE
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number V62/03647-01YE V62/03647-01YE V62/03647-01YE
Product Name SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND
Supply Voltage 3.3,5
Logic Family AHC
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers