Enhanced Product Triple Processor Supervisors 8-MSOP-PowerPAD -55 to 125
Triple Processor Voltage Supervisor 8-HVSSOP -55 to 125 Product overview: V62/03629-02YE from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-V62/03629-02YE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1279003-V62/03629-02
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | V62/03629-02YE | 691-V62/03629-02YE | 1279003-V62/03629-02YE |
| Product Name | TPS3307-33-EP Enhanced Product Triple Processor Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - V62/03629-02YE |
| Number of Supplies | 3 | 3 | |
| Features | Manual Reset | ||
| Output Options | Active-low,Push-pull | Inverting | |
| Type | MSOP-PowerPAD | MSOP | |
| IQ | 15 µA | 40 µA |