The TLC2274A-EP is a quad operational amplifier from Texas Instruments, designed for enhanced performance in a variety of applications. It features rail-to-rail output, allowing for maximum dynamic range in both single-supply and split-supply configurations. The device operates over an extended temperature range of -55°C to 125°C, making it suitable for demanding environments. With a bandwidth of 2 MHz and a slew rate of 3 V/µs, the TLC2274A-EP is capable of handling higher speed applications. It exhibits low noise characteristics, with a noise voltage of 9 nV/,àöHz, which is significantly lower than many competitive solutions. The input offset voltage is also low, with a maximum of 950 µV, ensuring precision in signal processing. This operational amplifier is particularly well-suited for small-signal conditioning applications, such as interfacing with high-impedance sources like piezoelectric transducers. Its low power dissipation makes it ideal for battery-operated devices and remote sensing applications. The TLC2274A-EP is fully characterized for operation at both 5 V and ±5 V supplies, providing flexibility for various design requirements.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/03618-02UE |
| Product Name | TLC2274A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 0.9500 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 70 dB |