Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/03614-02YE |
| Product Name | TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 12 bits |
| INL | 1 LSB |