Texas Instruments ULN2003V12 Low Power 7 channel Relay Driver ULN2003V12DR

Description
Low Power 7 channel Relay Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Power 7 channel Relay Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULN2003V12 Low Power 7 channel Relay Driver - ULN2003V12DR - Texas Instruments
Dallas, TX, United States
ULN2003V12 Low Power 7 channel Relay Driver
ULN2003V12DR
ULN2003V12 Low Power 7 channel Relay Driver ULN2003V12DR
Low Power 7 channel Relay Driver 16-SOIC -40 to 125

Low Power 7 channel Relay Driver 16-SOIC -40 to 125

Buy Now Datasheet
Relay Driver, Sink, 0.14A, Soic-16; Supply Voltage Min Texas Instruments - 33AH5510 - Newark, An Avnet Company
Chicago, IL, United States
Relay Driver, Sink, 0.14A, Soic-16; Supply Voltage Min Texas Instruments
33AH5510
Relay Driver, Sink, 0.14A, Soic-16; Supply Voltage Min Texas Instruments 33AH5510
RELAY DRIVER, SINK, 0.14A, SOIC-16; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:7Outputs; Output Voltage:16V; Output Current:140mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

RELAY DRIVER, SINK, 0.14A, SOIC-16; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:7Outputs; Output Voltage:16V; Output Current:140mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ULN2003V12DR 33AH5510
Product Name ULN2003V12 Low Power 7 channel Relay Driver Relay Driver, Sink, 0.14A, Soic-16; Supply Voltage Min Texas Instruments
Device Type ULN2003V12 Low Power 7 channel Relay Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers