Texas Instruments CSD17306Q5A 30V N Channel NexFET? Power MOSFET CSD17306Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for 5V gate drive applications with a typical on-resistance of 3.3 mΩ at 4.5V gate voltage and 11.8 nC total gate charge. It features avalanche ratings of 274 mJ, continuous drain current of 24 A at 25°C case temperature, and thermal resistance junction-to-case of 0.9 °C/W. The device is RoHS compliant, halogen-free, and meets AEC-Q200 qualification. Operating junction and storage temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

30V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for 5V gate drive applications with a typical on-resistance of 3.3 mΩ at 4.5V gate voltage and 11.8 nC total gate charge. It features avalanche ratings of 274 mJ, continuous drain current of 24 A at 25°C case temperature, and thermal resistance junction-to-case of 0.9 °C/W. The device is RoHS compliant, halogen-free, and meets AEC-Q200 qualification. Operating junction and storage temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Dallas, TX, United States
CSD17306Q5A 30V N Channel NexFET? Power MOSFET
CSD17306Q5A
CSD17306Q5A 30V N Channel NexFET? Power MOSFET CSD17306Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17306Q5A - 137157-CSD17306Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17306Q5A
137157-CSD17306Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17306Q5A 137157-CSD17306Q5A
Manufacturer: Texas Instruments Win Source Part Number: 137157-CSD17306Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Family Name: CSD17306Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 15.3nC @ 4.5V Max Input Capacitance: 2170pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 22A, 8V Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 137157-CSD17306Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Family Name: CSD17306Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 15.3nC @ 4.5V
Max Input Capacitance: 2170pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 22A, 8V
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-25856-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25856-6-ND
Single FETs, MOSFETs 296-25856-6-ND
N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25856-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25856-2-ND
Single FETs, MOSFETs 296-25856-2-ND
N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25856-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25856-1-ND
Single FETs, MOSFETs 296-25856-1-ND
N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 4.2mOhm 100A MOSFET Transistor
278-CSD17306Q5A
30V 4.2mOhm 100A MOSFET Transistor 278-CSD17306Q5A
30V N-CH MOSFET, 4.2mOhm, 100A, SON5x6, NexFET Product overview: CSD17306Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2mOhm, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17306Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 4.2mOhm, 100A, SON5x6, NexFET Product overview: CSD17306Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2mOhm, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17306Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17306Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17306Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17306Q5A
MOSFET N-CH 30V 24A/100A 8VSON

MOSFET N-CH 30V 24A/100A 8VSON

Supplier's Site
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments - 29AH3826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments
29AH3826
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments 29AH3826
MOSFET, N CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17306Q5A 137157-CSD17306Q5A 296-25856-6-ND 278-CSD17306Q5A CSD17306Q5A CSD17306Q5A 29AH3826
Product Name CSD17306Q5A 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17306Q5A Single FETs, MOSFETs 30V 4.2mOhm 100A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0042 ohms 0.0029 ohms
IDSS 155000 milliamps 100000 milliamps
QG 11.8 nC
Unlock Full Specs
to access all available technical data