The ALD910024SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is housed in an 8-pin SOIC package measuring 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. The device operates with a maximum drain-source voltage of 10.6V and a maximum operating current of 80mA, with a power dissipation limit of 500mW. It features a precision gate threshold voltage of 2.40V at IDS(ON) = 1µA, with output current varying exponentially with input voltage from below 0.3nA to over 1000µA. The operating temperature range is 0°C to +70°C for commercial versions. The part meets ROHS lead-free standards and is classified as an ESD-sensitive device.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET Dual MOSFET ARRAY Vt=2.40V
MOSFET DUAL SAB 10.6V 8SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD910024SAL | ALD910024SAL | ALD910024SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |