Texas Instruments PMIC - PMIC - Gate Drivers - UCD7138DRSR UCD7138DRSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811296-UCD7138DRSR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.08V, 1.93V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 4ns, 3.5ns Supplier Device Package: 6-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811296-UCD7138DRSR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.08V, 1.93V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 4ns, 3.5ns Supplier Device Package: 6-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCD7138DRSR - 811296-UCD7138DRSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCD7138DRSR
811296-UCD7138DRSR
PMIC - PMIC - Gate Drivers - UCD7138DRSR 811296-UCD7138DRSR
Manufacturer: Texas Instruments Win Source Part Number: 811296-UCD7138DRSR Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.08V, 1.93V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 4ns, 3.5ns Supplier Device Package: 6-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 811296-UCD7138DRSR
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.08V, 1.93V
Current - Peak Output (Source, Sink): 4A, 6A
Rise / Fall Time (Typ): 4ns, 3.5ns
Supplier Device Package: 6-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
PMIC - Gate Drivers - UCD7138DRSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCD7138DRSR
PMIC - Gate Drivers UCD7138DRSR
IC GATE DRVR LOW-SIDE 6SON

IC GATE DRVR LOW-SIDE 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 811296-UCD7138DRSR UCD7138DRSR
Product Name PMIC - PMIC - Gate Drivers - UCD7138DRSR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
8-input NAND gate - 74AHC30GU12X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT1174-1 SOT1174-1
View Details
7 suppliers