Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors UCD3138ARJAT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Digital Power Controller Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Digital Power Controller Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Applications: Digital Power Controller Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Applications: Digital Power Controller
Voltage - Input: 2.1V
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - UCD3138ARJAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
UCD3138ARJAT
PMIC - Power Supply Controllers, Monitors UCD3138ARJAT
IC DGTL PWR CTRLR

IC DGTL PWR CTRLR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number UCD3138ARJAT
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details