SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
SCSI Termination 3.3V/5V 105Ohm 80-Pin LQFP Tray Product overview: UCC5696PN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5696PN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383782-UCC5696PN
Category: Integrated Circuits (ICs)>Interface>Sign
Type: SCSI, LVD
Package: Tray
Standard Package: 119 pcs
Number of Terminations: 27
Voltage - Supply: 2.7V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC569
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
IC PROG TERM SCSI 27LINE 80-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-14234-5-ND | 683-UCC5696PN | 1383782-UCC5696PN | UCC5696PN | UCC5696PN |
| Product Name | Signal Terminators | 3.3V 5V 105Ohm Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | Sensor Interface |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |