27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI 64-LQFP 0 to 70
SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)
SCSI, LVD Terminator 27 Terminations 64-LQFP (10x10)
IC SCSI 27-LINE TERM 64-LQFP
IC SCSI 27-LINE TERM 64-LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5686PMTRG4 | UCC5686PMTRG4-ND | UCC5686PMTRG4 | UCC5686PMTRG4 | UCC5686PMTRG4 |
| Product Name | UCC5686 27 Line 2.7-5V LVD Terminator for Ultra2 through Ultra320 SCSI | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators |
| Technology | SCSI | ||||
| Device Type | Terminators | Terminators | Terminators | Sensor Interface | Sensor Interface |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |