Texas Instruments UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW24

Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay - UCC5680PW24 - Texas Instruments
Dallas, TX, United States
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay
UCC5680PW24
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW24
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70

9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5680PW24 - 1116165-UCC5680PW24 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5680PW24
1116165-UCC5680PW24
Interface - Interface - Signal Terminators - UCC5680PW24 1116165-UCC5680PW24
Manufacturer: Texas Instruments Win Source Part Number: 1116165-UCC5680PW24 Packaging: Tube/Rail Type: SCSI, LVD Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Alternative Parts (Cross-Reference): UCC5680PW28; UCC5680PW24G4; UCC5680PW24TRG4; UCC5680PW24; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116165-UCC5680PW24
Packaging: Tube/Rail
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Alternative Parts (Cross-Reference): UCC5680PW28; UCC5680PW24G4; UCC5680PW24TRG4; UCC5680PW24;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
683-UCC5680PW24
5V TSSOP Interface Transceiver IC 683-UCC5680PW24
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70 Product overview: UCC5680PW24 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW24 can be used for catalog matching and distributor lookup.

9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 24-TSSOP 0 to 70 Product overview: UCC5680PW24 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Terminators - UCC5680PW24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5680PW24
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5680PW24
SCSI TERMINATOR, 9-LINE, 105OHM

SCSI TERMINATOR, 9-LINE, 105OHM

Supplier's Site
Signal Terminators - UCC5680PW24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5680PW24
Signal Terminators UCC5680PW24
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet
Signal Terminators - UCC5680PW24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5680PW24
Signal Terminators UCC5680PW24
SCSI, LVD Terminator 9 Terminations 24-TSSOP

SCSI, LVD Terminator 9 Terminations 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5680PW24 1116165-UCC5680PW24 683-UCC5680PW24 UCC5680PW24 UCC5680PW24
Product Name UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay Interface - Interface - Signal Terminators - UCC5680PW24 5V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Sensor Interface Terminators
Supply Voltage Other; 2.7 V ~ 5.25 V Other Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details