Texas Instruments High-Performance Analog Signal Terminators UCC5673MWP

Description
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Request a Quote
Description
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC5673MWP from Quarktwin Technology Ltd. is a multi-mode signal terminator designed for SCSI applications, supporting both Low Voltage Differential (LVD) and Single Ended (SE) termination. It operates within a voltage range of 2.7V to 5.25V and features automatic mode selection based on the bus mode. This device is compliant with SCSI-1, SCSI-2, Ultra2 (SPI-2 LVD), and Ultra3/Ultra160 standards, making it suitable for high-speed data transfer applications. The UCC5673MWP includes a differential failsafe bias and a built-in SPI-3 mode change filter/delay, ensuring reliable operation. It has a low channel capacitance of 3pF, which is beneficial for maintaining signal integrity. The device is available in a 36-pin MWP package, designed to minimize footprint while providing necessary thermal management through heat sink ground pins. This product is ideal for engineers looking for a versatile terminator that meets stringent SCSI specifications.

Datasheet Summary
Powered by GS/AI

The UCC5673MWP from Quarktwin Technology Ltd. is a multi-mode signal terminator designed for SCSI applications, supporting both Low Voltage Differential (LVD) and Single Ended (SE) termination. It operates within a voltage range of 2.7V to 5.25V and features automatic mode selection based on the bus mode. This device is compliant with SCSI-1, SCSI-2, Ultra2 (SPI-2 LVD), and Ultra3/Ultra160 standards, making it suitable for high-speed data transfer applications. The UCC5673MWP includes a differential failsafe bias and a built-in SPI-3 mode change filter/delay, ensuring reliable operation. It has a low channel capacitance of 3pF, which is beneficial for maintaining signal integrity. The device is available in a 36-pin MWP package, designed to minimize footprint while providing necessary thermal management through heat sink ground pins. This product is ideal for engineers looking for a versatile terminator that meets stringent SCSI specifications.

Suppliers

Company
Product
Description
Supplier Links
Signal Terminators - 296-6762-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6762-5-ND
Signal Terminators 296-6762-5-ND
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Signal Terminators - UCC5673MWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5673MWP
Signal Terminators UCC5673MWP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5673MWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5673MWP
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-6762-5-ND UCC5673MWP UCC5673MWP
Product Name Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Terminators Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7569JN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details