Skyworks Solutions, Inc. Interface Transceiver IC SI3211-E-GM

Description
IC TELECOM INTERFACE 38QFN Product overview: SI3211-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 38QFN Product overview: SI3211-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3211-E-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3211-E-GM
Interface Transceiver IC 702-SI3211-E-GM
IC TELECOM INTERFACE 38QFN Product overview: SI3211-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-GM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38QFN Product overview: SI3211-E-GM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1260798-SI3211-E-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260798-SI3211-E-GM
Integrated Circuits (ICs) - Interface - Telecom 1260798-SI3211-E-GM
Win Source Part Number: 1260798-SI3211-E-GM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-VFQFN Exposed Pad Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3211 Product Status: Not For New Designs

Win Source Part Number: 1260798-SI3211-E-GM
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 364
Mounting: SMD (SMT)
Power (Watts): 700 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Current - Supply: 88mA
Voltage - Supply: 3.3V, 5V
Package / Case: 38-VFQFN Exposed Pad
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3211
Product Status: Not For New Designs

Buy Now Datasheet
Interface - Miscellaneous - SI3211-E-GM - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI3211-E-GM
Interface - Miscellaneous SI3211-E-GM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Telecom - SI3211-E-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3211-E-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3211-E-GM
Integrated Circuits (ICs) - Interface - Telecom SI3211-E-GM
IC TELECOM INTERFACE 38QFN

IC TELECOM INTERFACE 38QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3211-E-GM 1260798-SI3211-E-GM SI3211-E-GM SI3211-E-GM SI3211-E-GM
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Interface - Miscellaneous Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Supply Voltage Other; 3.3V, 5V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details