Texas Instruments UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay UCC5672PWPTR

Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay - UCC5672PWPTR - Texas Instruments
Dallas, TX, United States
UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay
UCC5672PWPTR
UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay UCC5672PWPTR
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70

9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 28-TSSOP 0 to 70

Buy Now Datasheet
Signal Terminators - UCC5672PWPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5672PWPTR-ND
Signal Terminators UCC5672PWPTR-ND
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 5V 105Ohm TSSOP Interface Transceiver IC
683-UCC5672PWPTR
3.3V 5V 105Ohm TSSOP Interface Transceiver IC 683-UCC5672PWPTR
SCSI Termination 3.3V/5V 105Ohm 28-Pin TSSOP T/R Product overview: UCC5672PWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672PWPTR can be used for catalog matching and distributor lookup.

SCSI Termination 3.3V/5V 105Ohm 28-Pin TSSOP T/R Product overview: UCC5672PWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672PWPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UCC5672PWPTR - 104480-UCC5672PWPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5672PWPTR
104480-UCC5672PWPTR
Interface - Interface - Signal Terminators - UCC5672PWPTR 104480-UCC5672PWPTR
Manufacturer: Texas Instruments Win Source Part Number: 104480-UCC5672PWPTR Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104480-UCC5672PWPTR
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
UCC5672PWPTR
SCSI Interface IC UCC5672PWPTR
SCSI Interface IC 9line 2.7-5V Multi

SCSI Interface IC 9line 2.7-5V Multi

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5672PWPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5672PWPTR
IC SCSI 9-LINE TERM 28-HTSSOP

IC SCSI 9-LINE TERM 28-HTSSOP

Supplier's Site
Interface - Signal Terminators - UCC5672PWPTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5672PWPTR
Interface - Signal Terminators UCC5672PWPTR
IC SCSI 9-LINE TERM 28-HTSSOP

IC SCSI 9-LINE TERM 28-HTSSOP

Supplier's Site Datasheet
Signal Terminators - UCC5672PWPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5672PWPTR
Signal Terminators UCC5672PWPTR
SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5672PWPTR UCC5672PWPTR-ND 683-UCC5672PWPTR 104480-UCC5672PWPTR UCC5672PWPTR UCC5672PWPTR UCC5672PWPTR UCC5672PWPTR
Product Name UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay Signal Terminators 3.3V 5V 105Ohm TSSOP Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5672PWPTR SCSI Interface IC Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Terminators Transceiver Sensor Interface Sensor Interface Terminators
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4352E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers