Manufacturer: Texas Instruments
Win Source Part Number: 938094-UCC5672MWPTR
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Package: Reel - TR
Package: 36-BSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC567
Categories: Integrated Circuits (ICs)
Case / Package: 36-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SCSI 9-LINE TERM 36-SSOP Product overview: UCC5672MWPTR from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672MWPTR can be used for catalog matching and distributor lookup.
IC SCSI 9-LINE TERM 36-SSOP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
IC SCSI 9-LINE TERM 36-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938094-UCC5672MWPTR | 683-UCC5672MWPTR | UCC5672MWPTR | UCC5672MWPTR | UCC5672MWPTR |
| Product Name | Interface - Interface - Signal Terminators - UCC5672MWPTR | SSOP Interface Transceiver IC | Interface - Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |