The UCC5672MWP is a multimode SCSI terminator supporting both single-ended and low voltage differential termination for SCSI-1 through Ultra320 (SPI-4) standards. It operates from 2.7V to 5.25V and features automatic mode selection, differential failsafe bias, and a built-in SPI-3 mode change filter. The device is packaged in a 36-pin MWP package, with an output capacitance of 3pF per channel, and complies with SCSI-1, SCSI-2, Ultra2 (SPI-2 LVD), Ultra3/Ultra160 (SPI-3), and Ultra320 (SPI-4) standards. It supports active negation and maintains a differential impedance of 100 to 110 Ω and common mode bias of 1.15V to 1.35V. Termination current is specified at -20 to -25.4 mA under all lines low conditions. Operating junction temperature range is -55°C to +150°C, with recommended ambient temperature from 0°C to 70°C for this variant.
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay 36-SSOP 0 to 70
Multi mode Line Termination Ics Product overview: UCC5672MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5672MWP can be used for catalog matching and distributor lookup.
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
SCSI TERMINATOR, 9-LINE, 105OHM
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
IC SCSI 9-LINE TERM 36-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5672MWP | 683-UCC5672MWP | 296-6760-5-ND | UCC5672MWP | UCC5672MWP | UCC5672MWP |
| Product Name | UCC5672 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 with SPI-3 Mode Change Delay | Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Interface - Signal Terminators |
| Technology | SCSI | |||||
| Device Type | Terminators | Transceiver | Terminators | Sensor Interface | Terminators | Sensor Interface |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |