9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5642MWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5642MWPTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276591-UCC5642MWPTR
Packaging: Reel - TR
Type: SCSI, LVD
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): DS2120B+; SiP5630CG-T1-E3; DS2118MB/T&R/C06;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SCSI, LVD Terminator 9 Terminations 36-SSOP
IC TERMINATOR W/REG SCSI 36-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 683-UCC5642MWPTRG4 | 1276591-UCC5642MWPTRG4 | UCC5642MWPTRG4 | UCC5642MWPTRG4 |
| Product Name | 105ohm SSOP Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5642MWPTRG4 | Signal Terminators | Interface - Signal Terminators |
| Device Type | Transceiver | Terminators | Sensor Interface |