Infineon Technologies AG Interface - Interface - Telecom - PBL38620/2SOA PBL38620/2SOA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 045614-PBL38620/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 290mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 045614-PBL38620/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 290mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PBL38620/2SOA - 045614-PBL38620/2SOA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PBL38620/2SOA
045614-PBL38620/2SOA
Interface - Interface - Telecom - PBL38620/2SOA 045614-PBL38620/2SOA
Manufacturer: Infineon Technologies Win Source Part Number: 045614-PBL38620/2SOA Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 290mW Includes: Current Feeding, Ground Key Detector, Ring Relay Driver Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: PG-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Operating Supply Current: 2.8mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 045614-PBL38620/2SOA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 290mW
Includes: Current Feeding, Ground Key Detector, Ring Relay Driver
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-DSO-24
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 5V
Operating Supply Current: 2.8mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PBL38620/2SOA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PBL38620/2SOA
Interface Transceiver IC 702-PBL38620/2SOA
IC TELECOM INTERFACE PDSO-24 Product overview: PBL38620/2SOA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2SOA can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE PDSO-24 Product overview: PBL38620/2SOA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PBL38620/2SOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PBL38620/2SOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PBL38620/2SOA
Integrated Circuits (ICs) - Interface - Telecom PBL38620/2SOA
IC TELECOM INTERFACE PDSO-24

IC TELECOM INTERFACE PDSO-24

Supplier's Site
Telecom - PBL38620/2SOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) PG-DSO-24-8

Telecom IC Subscriber Line Interface Concept (SLIC) PG-DSO-24-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 045614-PBL38620/2SOA 702-PBL38620/2SOA PBL38620/2SOA PBL38620/2SOA
Product Name Interface - Interface - Telecom - PBL38620/2SOA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CY7C638234-SXC - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - AD1980JST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details