9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI with Reverse Disconnect 36-SSOP 0 to 70
Multi mode Line Termination Ics Product overview: UCC5631AMWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5631AMWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276584-UCC5631AMWP
Packaging: Tube
Type: SCSI, LVD, SE
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5631A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): UCC5631AMWPTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC SCSI 9-LINE TERM 36-SSOP
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5631AMWP | 683-UCC5631AMWP | 1276584-UCC5631AMWP | UCC5631AMWP | UCC5631AMWP |
| Product Name | UCC5631A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI with Reverse Disconnect | Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5631AMWP | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | ||||
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | |
| Features | RoHS | RoHS | |||
| Pd | 2000 milliwatts |