SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
IC SCSI 14-LINE TERM 48-LQFP
IC SCSI 14-LINE TERM 48-LQFP
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5629FQPTR-ND | UCC5629FQPTR | UCC5629FQPTR | UCC5629FQPTR |
| Product Name | Signal Terminators | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Device Type | Terminators | Sensor Interface | Sensor Interface | Terminators |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |