14 Line 2.7 -5V Multimode Terminator for SCSI through Ultra320 SCSI with Reverse Disconnect 48-LQFP 0 to 70
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
18 line Termination ICs Product overview: UCC5629FQP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5629FQP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276580-UCC5629FQP
Packaging: Tray
Type: SCSI, LVD, SE
Mounting Style: SMD
Number of Terminations: 14
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: UCC5629
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.25V
IC SCSI 14-LINE TERM 48-LQFP
SCSI, LVD, SE Terminator 14 Terminations 48-LQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5629FQP | 296-6748-ND | 683-UCC5629FQP | 1276580-UCC5629FQP | UCC5629FQP | UCC5629FQP |
| Product Name | UCC5629 14 Line 2.7 -5V Multimode Terminator for SCSI through Ultra320 SCSI with Reverse Disconnect | Signal Terminators | Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5629FQP | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Technology | SCSI | |||||
| Device Type | Terminators | Terminators | Transceiver | Sensor Interface | Terminators | |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7V ~ 5.25V | Other | Other; 2.7V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |