27-Line 5V SE Terminator for Fast and Ultra SCSI with Dual Disconnect 44-SSOP 0 to 70
27-LINE 110ohm SCSI BUS TERMINATOR, PDSO44 Product overview: UCC5622MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5622MWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115241-UCC5622MWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
SCSI Terminator 27 Terminations 44-SSOP
SCSI Terminator 27 Terminations 44-SSOP
IC SCSI 27-LINE TERM 44-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5622MWP | 683-UCC5622MWP | 115241-UCC5622MWP | 296-6746-5-ND | UCC5622MWP | UCC5622MWP |
| Product Name | UCC5622 27-Line 5V SE Terminator for Fast and Ultra SCSI with Dual Disconnect | 110ohm Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5622MWP | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI |