SCSI Termination 5V 110Ohm 44-Pin SSOP T/R Product overview: UCC5621MWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5621MWPTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117825-UCC5621MWPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SCSI Terminator 27 Terminations 44-SSOP
SCSI Terminator 27 Terminations 44-SSOP
IC SCSI 27-LINE TERM 44-SSOP
IC SCSI 27-LINE TERM 44-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 683-UCC5621MWPTR | 117825-UCC5621MWPTR | UCC5621MWPTR-ND | UCC5621MWPTR | UCC5621MWPTR | UCC5621MWPTR |
| Product Name | 5V 110Ohm SSOP Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC5621MWPTR | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators |
| Device Type | Transceiver | Terminators | Terminators | Sensor Interface | Sensor Interface |