Texas Instruments UCC5620 27-Line 5V SE Terminator for Fast and Ultra SCSI UCC5620MWP

Description
27-Line 5V SE Terminator for Fast and Ultra SCSI 36-SSOP 0 to 70
Request a Quote Datasheet
Description
27-Line 5V SE Terminator for Fast and Ultra SCSI 36-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5620 27-Line 5V SE Terminator for Fast and Ultra SCSI - UCC5620MWP - Texas Instruments
Dallas, TX, United States
UCC5620 27-Line 5V SE Terminator for Fast and Ultra SCSI
UCC5620MWP
UCC5620 27-Line 5V SE Terminator for Fast and Ultra SCSI UCC5620MWP
27-Line 5V SE Terminator for Fast and Ultra SCSI 36-SSOP 0 to 70

27-Line 5V SE Terminator for Fast and Ultra SCSI 36-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5620MWP - 107447-UCC5620MWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5620MWP
107447-UCC5620MWP
Interface - Interface - Signal Terminators - UCC5620MWP 107447-UCC5620MWP
Manufacturer: Texas Instruments Win Source Part Number: 107447-UCC5620MWP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 27 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107447-UCC5620MWP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Terminators - 296-6743-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6743-5-ND
Signal Terminators 296-6743-5-ND
SCSI Terminator 27 Terminations 36-SSOP

SCSI Terminator 27 Terminations 36-SSOP

Buy Now Datasheet
5V 110Ohm SSOP Interface Transceiver IC - 683-UCC5620MWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 110Ohm SSOP Interface Transceiver IC
683-UCC5620MWP
5V 110Ohm SSOP Interface Transceiver IC 683-UCC5620MWP
SCSI Termination 5V 110Ohm 36-Pin SSOP Tube Product overview: UCC5620MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5620MWP can be used for catalog matching and distributor lookup.

SCSI Termination 5V 110Ohm 36-Pin SSOP Tube Product overview: UCC5620MWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5620MWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - UCC5620MWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5620MWP
Signal Terminators UCC5620MWP
SCSI Terminator 27 Terminations 36-SSOP

SCSI Terminator 27 Terminations 36-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5620MWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5620MWP
IC SCSI 27-LINE TERM 36-SSOP

IC SCSI 27-LINE TERM 36-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5620MWP 107447-UCC5620MWP 296-6743-5-ND 683-UCC5620MWP UCC5620MWP UCC5620MWP
Product Name UCC5620 27-Line 5V SE Terminator for Fast and Ultra SCSI Interface - Interface - Signal Terminators - UCC5620MWP Signal Terminators 5V 110Ohm SSOP Interface Transceiver IC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Unlock Full Specs
to access all available technical data

Similar Products

VQFN Interface Transceiver IC - 735-AMC1210IRHAT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details