27-Line Low Voltage Differential SCSI Bias Regulator 16-SOIC
SCSI, LVD Terminator 27 Terminations 16-SOIC
27-Line Low Voltage Differential SCSI Bias Regulator 16-SOIC Product overview: UCC561DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC561DPTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 101243-UCC561DPTR
Packaging: Reel - TR
Type: SCSI, LVD
Mounting: SMD (SMT)
Number of Terminations: 27
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LV DIFF SCSI REG 16-SOIC
SCSI, LVD Terminator 27 Terminations 16-SOIC
IC LV DIFF SCSI REG 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC561DPTR | UCC561DPTR-ND | 683-UCC561DPTR | 101243-UCC561DPTR | UCC561DPTR | UCC561DPTR | UCC561DPTR |
| Product Name | UCC561 27-Line Low Voltage Differential SCSI Bias Regulator | Signal Terminators | SOIC Interface Transceiver IC | Interface - Interface - Signal Terminators - UCC561DPTR | Interface - Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI | ||||||
| Device Type | UCC561 27-Line Low Voltage Differential SCSI Bias Regulator | Terminators | Transceiver | Sensor Interface | Terminators | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 5.25V | Other; 2.7 V ~ 5.25 V | Other; 2.7V ~ 5.25V | Other |